Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MG TOP257MG

Description
Manufacturer: Power Integrations Win Source Part Number: 900565-TOP257MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900565-TOP257MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MG - 900565-TOP257MG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MG
900565-TOP257MG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MG 900565-TOP257MG
Manufacturer: Power Integrations Win Source Part Number: 900565-TOP257MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 900565-TOP257MG
Series: TOPSwitch®-HX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz SDIP-10C
Package: Tube
Package: 10-SDIP (0.300", 7.62mm), 9 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SDIP-10C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP257MG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP257MG
PMIC - AC DC Converters, Offline Switchers TOP257MG
IC OFFLINE SW FLYBACK 10CSDIP

IC OFFLINE SW FLYBACK 10CSDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP257MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP257MG
AC DC Converters, Offline Switches TOP257MG
Converter Offline Flyback Topology 66kHz SDIP-10C

Converter Offline Flyback Topology 66kHz SDIP-10C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900565-TOP257MG TOP257MG TOP257MG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; SDIP-10C DIP; Other; 10-SDIP (0.300\", 7.62mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details