Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209PN TOP209PN

Description
Manufacturer: Power Integrations Win Source Part Number: 797758-TOP209PN Series: TOPSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 797758-TOP209PN Series: TOPSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209PN - 797758-TOP209PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209PN
797758-TOP209PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209PN 797758-TOP209PN
Manufacturer: Power Integrations Win Source Part Number: 797758-TOP209PN Series: TOPSwitch Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 797758-TOP209PN
Series: TOPSwitch
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Power (Watts): 2W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 70kHz
Fault Protection: Current Limiting, Over Temperature
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP209PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP209PN
PMIC - AC DC Converters, Offline Switchers TOP209PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP209PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP209PN
AC DC Converters, Offline Switches TOP209PN
Converter Offline Flyback Topology 70kHz 8-PDIP

Converter Offline Flyback Topology 70kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 797758-TOP209PN TOP209PN TOP209PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR2280JZ2XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details