Manufacturer: Power Integrations
Win Source Part Number: 033367-TOP242YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 22W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: TOP242
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220-7C
Alternative Parts (Cross-Reference): ICE3B5565I; ICE3B3065I; ICE3A3565I;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK TO220-7C
IC OFFLINE SWIT UVLO HV TO220
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C
700V 66kHz~132kHz TO-220-7C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033367-TOP242YN | TOP242YN | 633-TOP242YN | TOP242YN | TOP242YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242YN | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT UVLO HV TO220 | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-7C | TO-220; Other; TO-220-7 (Formed Leads), 6 Leads | TO-220; Other; TO-220-7 Formed Leads, 6 Leads | TO-220 |