Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270VG TOP270VG

Description
Manufacturer: Power Integrations Win Source Part Number: 1271648-TOP270VG Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: eDIP-12 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-SDIP (0.412", 10.46mm) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz, 132kHz Power (W): 55W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271648-TOP270VG Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: eDIP-12 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-SDIP (0.412", 10.46mm) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz, 132kHz Power (W): 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270VG - 1271648-TOP270VG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270VG
1271648-TOP270VG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270VG 1271648-TOP270VG
Manufacturer: Power Integrations Win Source Part Number: 1271648-TOP270VG Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: eDIP-12 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-SDIP (0.412", 10.46mm) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz, 132kHz Power (W): 55W

Manufacturer: Power Integrations
Win Source Part Number: 1271648-TOP270VG
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: eDIP-12
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 12-SDIP (0.412", 10.46mm) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz, 132kHz
Power (W): 55W

Buy Now
AC DC Converters, Offline Switches - TOP270VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP270VG
AC DC Converters, Offline Switches TOP270VG
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271648-TOP270VG TOP270VG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270VG AC DC Converters, Offline Switches
Package Type DIP; Other; 12-SDIP (0.412", 10.46mm) Exposed Pad DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ-1 - ICE5AR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1P105FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers