Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256LN TOP256LN

Description
Manufacturer: Power Integrations Win Source Part Number: 213232-TOP256LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 213232-TOP256LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256LN - 213232-TOP256LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256LN
213232-TOP256LN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256LN 213232-TOP256LN
Manufacturer: Power Integrations Win Source Part Number: 213232-TOP256LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 213232-TOP256LN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 88W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7F
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP256LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP256LN
AC DC Converters, Offline Switches TOP256LN
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP256LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP256LN
PMIC - AC DC Converters, Offline Switchers TOP256LN
IC OFFLINE SWITCH FLYBACK 7FESIP

IC OFFLINE SWITCH FLYBACK 7FESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 213232-TOP256LN TOP256LN TOP256LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP256LN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7F Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201 - XDPS2201 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Isolated AC/DC Converter - BP5718A12 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 113 to 195 volts
View Details