Manufacturer: Power Integrations
Win Source Part Number: 033351-TOP223PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP223YN; TOP223Y; TOP223P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
700V 100kHz DIP-8 AC-DC Controllers & Regulators ROHS
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP
IC OFFLINE SWITCH MULT TOP 8DIP
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 033351-TOP223PN | TOP223PN | TOP223PN | TOP223PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP223PN | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |