Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244FN TOP244FN

Description
Manufacturer: Power Integrations Win Source Part Number: 033370-TOP244FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 033370-TOP244FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP244FN is an offline switcher from Quarktwin Technology Ltd. designed for AC to DC conversion using flyback topology. It operates at a switching frequency of 132 kHz, which can be reduced to half for specific applications. The device supports a power range of 16 W to 34 W in various configurations, making it suitable for higher power applications without the need for a heatsink up to 34 W in P/G packages. Key features include integrated soft-start functionality to minimize stress and overshoot, programmable current limit, and line under-voltage and over-voltage protection. The device also incorporates frequency jittering to reduce electromagnetic interference (EMI) and improve overall efficiency. It is capable of regulating output to zero load without requiring dummy loading, which enhances energy efficiency in standby modes. The TOP244FN is designed to simplify system design by integrating critical components, thereby reducing the need for external components and associated costs. Its thermal shutdown feature provides automatic fault recovery, ensuring reliable operation in various conditions. This product is suitable for engineers looking for a compact, efficient solution for power supply applications.

Datasheet Summary
Powered by GS/AI

The TOP244FN is an offline switcher from Quarktwin Technology Ltd. designed for AC to DC conversion using flyback topology. It operates at a switching frequency of 132 kHz, which can be reduced to half for specific applications. The device supports a power range of 16 W to 34 W in various configurations, making it suitable for higher power applications without the need for a heatsink up to 34 W in P/G packages. Key features include integrated soft-start functionality to minimize stress and overshoot, programmable current limit, and line under-voltage and over-voltage protection. The device also incorporates frequency jittering to reduce electromagnetic interference (EMI) and improve overall efficiency. It is capable of regulating output to zero load without requiring dummy loading, which enhances energy efficiency in standby modes. The TOP244FN is designed to simplify system design by integrating critical components, thereby reducing the need for external components and associated costs. Its thermal shutdown feature provides automatic fault recovery, ensuring reliable operation in various conditions. This product is suitable for engineers looking for a compact, efficient solution for power supply applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244FN - 033370-TOP244FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244FN
033370-TOP244FN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244FN 033370-TOP244FN
Manufacturer: Power Integrations Win Source Part Number: 033370-TOP244FN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 65W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-262-7C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 033370-TOP244FN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 65W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-262-7C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP244FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP244FN
PMIC - AC DC Converters, Offline Switchers TOP244FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP244FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP244FN
AC DC Converters, Offline Switches TOP244FN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033370-TOP244FN TOP244FN TOP244FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244FN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7C Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373035-LH10-23B12R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 11 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details