Power Integrations, Inc. AC DC Converters, Offline Switches TOP255LG

Description
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F
Description
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP255LG is part of the TOPSwitch-HX family of integrated offline switchers designed for AC to DC conversion. It features a multi-mode operation that enhances efficiency across various load conditions. The device supports output power levels of up to 54 W in adapter configurations and 35 W in open frame applications, making it suitable for a range of power supply designs. This converter operates with a universal input voltage range of 85-265 VAC and includes advanced protection features such as user-programmable output overvoltage protection (OVP) and line undervoltage detection to prevent operational glitches. The device is designed with low thermal impedance, allowing for operation without a heatsink up to 35 W, which is beneficial for space-constrained applications. The TOP255LG also incorporates a built-in soft-start feature to minimize startup stress and an accurate thermal shutdown function that automatically recovers without requiring a manual reset. Its frequency of operation is set at 132 kHz, which aids in reducing the size of transformers and power supplies, while frequency jittering helps to lower electromagnetic interference (EMI) filter costs. Engineers considering this product will find it advantageous for applications requiring compact, efficient, and reliable power conversion solutions.

Datasheet Summary
Powered by GS/AI

The TOP255LG is part of the TOPSwitch-HX family of integrated offline switchers designed for AC to DC conversion. It features a multi-mode operation that enhances efficiency across various load conditions. The device supports output power levels of up to 54 W in adapter configurations and 35 W in open frame applications, making it suitable for a range of power supply designs. This converter operates with a universal input voltage range of 85-265 VAC and includes advanced protection features such as user-programmable output overvoltage protection (OVP) and line undervoltage detection to prevent operational glitches. The device is designed with low thermal impedance, allowing for operation without a heatsink up to 35 W, which is beneficial for space-constrained applications. The TOP255LG also incorporates a built-in soft-start feature to minimize startup stress and an accurate thermal shutdown function that automatically recovers without requiring a manual reset. Its frequency of operation is set at 132 kHz, which aids in reducing the size of transformers and power supplies, while frequency jittering helps to lower electromagnetic interference (EMI) filter costs. Engineers considering this product will find it advantageous for applications requiring compact, efficient, and reliable power conversion solutions.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - TOP255LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP255LG
AC DC Converters, Offline Switches TOP255LG
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP255LG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP255LG
PMIC - AC DC Converters, Offline Switchers TOP255LG
IC OFFLINE SWITCH FLYBACK 7FESIP

IC OFFLINE SWITCH FLYBACK 7FESIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number TOP255LG TOP255LG
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 130 C (-40 to 266 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details