Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP252GN TOP252GN

Description
Manufacturer: Power Integrations Win Source Part Number: 1271639-TOP252GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 15W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271639-TOP252GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP252GN - 1271639-TOP252GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP252GN
1271639-TOP252GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP252GN 1271639-TOP252GN
Manufacturer: Power Integrations Win Source Part Number: 1271639-TOP252GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 66kHz Power (W): 15W

Manufacturer: Power Integrations
Win Source Part Number: 1271639-TOP252GN
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Supplier Device Package: SMD-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD (7 Leads), Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 66kHz
Power (W): 15W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP252GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP252GN
PMIC - AC DC Converters, Offline Switchers TOP252GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP252GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP252GN
AC DC Converters, Offline Switches TOP252GN
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271639-TOP252GN TOP252GN TOP252GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP252GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR4780BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27.5 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details