Manufacturer: Power Integrations
Win Source Part Number: 900568-TOP269KG-TL
Series: TOPSwitch®-JX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TOP269
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1810-2, TOP269KG-TL-ND, 596-1810-1, 596-1810-6
IC OFFLINE SWITCH FLYBACK 12ESOP
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 900568-TOP269KG-TL | TOP269KG-TL | TOP269KG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 12-ESOP | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |