Manufacturer: Power Integrations
Win Source Part Number: 124829-TOP254GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 28W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SMD
700V 66kHz SMD-7P AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 66kHz SMD-8C
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 124829-TOP254GN-TL | TOP254GN-TL | TOP254GN-TL | TOP254GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254GN-TL | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | Other; SMD-8C | Other; 8-SMD (7 Leads), Gull Wing |