Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245R-TL TOP245R-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 133208-TOP245R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 133208-TOP245R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245R-TL - 133208-TOP245R-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245R-TL
133208-TOP245R-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245R-TL 133208-TOP245R-TL
Manufacturer: Power Integrations Win Source Part Number: 133208-TOP245R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 133208-TOP245R-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 57W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP245R-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP245R-TL
AC DC Converters, Offline Switches TOP245R-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP245R-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP245R-TL
PMIC - AC DC Converters, Offline Switchers TOP245R-TL
IC OFFLINE SWITCH FLYBACK TO263

IC OFFLINE SWITCH FLYBACK TO263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 133208-TOP245R-TL TOP245R-TL TOP245R-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP245R-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-7C TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR0665JZ - ICE3RBR0665JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details