Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255LN TOP255LN

Description
Manufacturer: Power Integrations Win Source Part Number: 1271643-TOP255LN Series: TOPSwitch-HX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP255 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7F Alternative Parts (Cross-Reference): ICE2A265FKLA1; ICE3A0565Z; ICE3A0565ZXKLA1; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271643-TOP255LN Series: TOPSwitch-HX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP255 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7F Alternative Parts (Cross-Reference): ICE2A265FKLA1; ICE3A0565Z; ICE3A0565ZXKLA1; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255LN - 1271643-TOP255LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255LN
1271643-TOP255LN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255LN 1271643-TOP255LN
Manufacturer: Power Integrations Win Source Part Number: 1271643-TOP255LN Series: TOPSwitch-HX Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Family Name: TOP255 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7F Alternative Parts (Cross-Reference): ICE2A265FKLA1; ICE3A0565Z; ICE3A0565ZXKLA1; Introduction Date: August 01, 2008 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1271643-TOP255LN
Series: TOPSwitch-HX
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Power (Watts): 81W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: TOP255
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: eSIP-7F
Alternative Parts (Cross-Reference): ICE2A265FKLA1; ICE3A0565Z; ICE3A0565ZXKLA1;
Introduction Date: August 01, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP255LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP255LN
PMIC - AC DC Converters, Offline Switchers TOP255LN
IC OFFLINE SWITCH FLYBACK 7FESIP

IC OFFLINE SWITCH FLYBACK 7FESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP255LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP255LN
AC DC Converters, Offline Switches TOP255LN
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271643-TOP255LN TOP255LN TOP255LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255LN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Output Voltage 15 volts
Input Voltage 120 to 390 volts
View Details
2 suppliers