Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TOP248F

Description
Manufacturer: Power Integrations Win Source Part Number: 1317242-TOP248F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power (Watts): 205 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1317242-TOP248F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power (Watts): 205 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317242-TOP248F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317242-TOP248F
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317242-TOP248F
Manufacturer: Power Integrations Win Source Part Number: 1317242-TOP248F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power (Watts): 205 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.8% Frequency - Switching: 66kHz ~ 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supplier Device Package: TO-262-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-262-7 (Formed Leads), 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Power Integrations
Win Source Part Number: 1317242-TOP248F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Power (Watts): 205 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.8%
Frequency - Switching: 66kHz ~ 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supplier Device Package: TO-262-7C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-262-7 (Formed Leads), 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP248F - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP248F
PMIC - AC DC Converters, Offline Switchers TOP248F
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP248F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP248F
AC DC Converters, Offline Switches TOP248F
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317242-TOP248F TOP248F TOP248F
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details