Texas Instruments UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation UCC28085PW

Description
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation - UCC28085PW - Texas Instruments
Dallas, TX, United States
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation
UCC28085PW
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation UCC28085PW
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85

Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317716-UCC28085PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317716-UCC28085PW
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317716-UCC28085PW
Manufacturer: Texas Instruments Win Source Part Number: 1317716-UCC28085PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5 V Duty Cycle: 49% Frequency - Switching: 50kHz ~ 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14335-5,-UCC2808 5PWG4,UCC28085PWG4-N D,296-14335-5-NDR,-2 96-14335-5,-UCC28085 PWG4-NDR,TEXTISUCC28 085PW,-296-14335-5-N D,-UCC28085PW-NDR,-2 96-14335-5-NDR,2156- UCC28085PW,UCC28085P WG4 Base Product Number: UCC28085 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317716-UCC28085PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5 V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 8.3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14335-5,-UCC28085PWG4,UCC28085PWG4-ND,296-14335-5-NDR,-296-14335-5,-UCC28085PWG4-NDR,TEXTISUCC28085PW,-296-14335-5-ND,-UCC28085PW-NDR,-296-14335-5-NDR,2156-UCC28085PW,UCC28085PWG4
Base Product Number: UCC28085
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28085PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28085PW
AC DC Converters, Offline Switches UCC28085PW
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP

Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28085PW 1317716-UCC28085PW UCC28085PW
Product Name UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC,TSSOP SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data