U.S. Plastic Corporation PVC Type II Gate Valves 19245

Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.
Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Suppliers

Company
Product
Description
Supplier Links
PVC Type II Gate Valves - 19245 - U.S. Plastic Corporation
Lima, OH, USA
PVC Type II Gate Valves
19245
PVC Type II Gate Valves 19245
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19245
Product Name PVC Type II Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86780 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details