U.S. Plastic Corporation PVC and CPVC Solenoid Valves 19088

Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.
Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Suppliers

Company
Product
Description
Supplier Links
PVC and CPVC Solenoid Valves - 19088 - U.S. Plastic Corporation
Lima, OH, USA
PVC and CPVC Solenoid Valves
19088
PVC and CPVC Solenoid Valves 19088
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19088
Product Name PVC and CPVC Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86915 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details