U.S. Plastic Corporation PVC Compression Stop Valve 16518

Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.
Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
PVC Compression Stop Valve - 16518 - U.S. Plastic Corporation
Lima, OH, USA
PVC Compression Stop Valve
16518
PVC Compression Stop Valve 16518
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16518
Product Name PVC Compression Stop Valve
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-050-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details