U.S. Plastic Corporation PVC Type II Gate Valves 19237

Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.
Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Suppliers

Company
Product
Description
Supplier Links
PVC Type II Gate Valves - 19237 - U.S. Plastic Corporation
Lima, OH, USA
PVC Type II Gate Valves
19237
PVC Type II Gate Valves 19237
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19237
Product Name PVC Type II Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details