U.S. Plastic Corporation 3" pvc swing check vlv gray skt 18268

Description
This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.
Description
This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pvc swing check vlv gray skt
18268
3" pvc swing check vlv gray skt 18268
This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

This 3" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18268
Product Name 3" pvc swing check vlv gray skt
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86907 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
3
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details