U.S. Plastic Corporation Spring Check Valves 18342

Description
1" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.
Description
1" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Suppliers

Company
Product
Description
Supplier Links
Spring Check Valves - 18342 - U.S. Plastic Corporation
Lima, OH, USA
Spring Check Valves
18342
Spring Check Valves 18342
1" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

1" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18342
Product Name Spring Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86775 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details