U.S. Plastic Corporation Acetal Plastic Faucets & Valves 16607

Description
This 3/4" Evaporative Cooler Valve is 3/4" FIPT x 3/4" MGHT.
Description
This 3/4" Evaporative Cooler Valve is 3/4" FIPT x 3/4" MGHT.

Suppliers

Company
Product
Description
Supplier Links
Acetal Plastic Faucets & Valves - 16607 - U.S. Plastic Corporation
Lima, OH, USA
Acetal Plastic Faucets & Valves
16607
Acetal Plastic Faucets & Valves 16607
This 3/4" Evaporative Cooler Valve is 3/4" FIPT x 3/4" MGHT.

This 3/4" Evaporative Cooler Valve is 3/4" FIPT x 3/4" MGHT.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16607
Product Name Acetal Plastic Faucets & Valves
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details