U.S. Plastic Corporation PVC Compression Stop & Waste Valves 16768

Description
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.
Description
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
PVC Compression Stop & Waste Valves - 16768 - U.S. Plastic Corporation
Lima, OH, USA
PVC Compression Stop & Waste Valves
16768
PVC Compression Stop & Waste Valves 16768
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16768
Product Name PVC Compression Stop & Waste Valves
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
12
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details