U.S. Plastic Corporation Acetal Plastic Faucets And Valves 16496

Description
This 3/4" Boiler Drain has a 3/4" MIPT inlet and a MGHT outlet.
Description
This 3/4" Boiler Drain has a 3/4" MIPT inlet and a MGHT outlet.

Suppliers

Company
Product
Description
Supplier Links
Acetal Plastic Faucets And Valves - 16496 - U.S. Plastic Corporation
Lima, OH, USA
Acetal Plastic Faucets And Valves
16496
Acetal Plastic Faucets And Valves 16496
This 3/4" Boiler Drain has a 3/4" MIPT inlet and a MGHT outlet.

This 3/4" Boiler Drain has a 3/4" MIPT inlet and a MGHT outlet.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16496
Product Name Acetal Plastic Faucets And Valves
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details