U.S. Plastic Corporation Spring Check Valves 18340

Description
1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.
Description
1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Suppliers

Company
Product
Description
Supplier Links
Spring Check Valves - 18340 - U.S. Plastic Corporation
Lima, OH, USA
Spring Check Valves
18340
Spring Check Valves 18340
1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

1/2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18340
Product Name Spring Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details