U.S. Plastic Corporation NIBCO Chemtrol PVC Angle Globe Valve 19415

Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.
Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Suppliers

Company
Product
Description
Supplier Links
NIBCO Chemtrol PVC Angle Globe Valve - 19415 - U.S. Plastic Corporation
Lima, OH, USA
NIBCO Chemtrol PVC Angle Globe Valve
19415
NIBCO Chemtrol PVC Angle Globe Valve 19415
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19415
Product Name NIBCO Chemtrol PVC Angle Globe Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-025-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details