U.S. Plastic Corporation Nibco Chemtrol True Union Ball Check Valves 18297

Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.
Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol True Union Ball Check Valves - 18297 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol True Union Ball Check Valves
18297
Nibco Chemtrol True Union Ball Check Valves 18297
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18297
Product Name Nibco Chemtrol True Union Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP-075-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details