U.S. Plastic Corporation Swing Check Valve 18266

Description
This 2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.
Description
This 2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valve - 18266 - U.S. Plastic Corporation
Lima, OH, USA
Swing Check Valve
18266
Swing Check Valve 18266
This 2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

This 2" swing check valve in the open position allows for unobstructed continuous flow with minimal head loss. Swing check valves are designed for horizontal installation. All check valves must be installed with the flow-arrow pointing in the direction of the flow of the system and with the flow arrow on the top side of the valve. Swing check valves must NOT be installed upside-down. The flow velocity should not exceed 5 ft./second. Thermoplastic design with stainless steel fasteners resists process and atmospheric corrosion. Valve can be disassembled for maintenance. Pressure rated up to 150 psi in full flow (open) position, and 75 psi in the closed position (non-shock water at 73 F). Gravity-based closure (no spring). PVC body, EPDM seal weighted with a PVC disc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18266
Product Name Swing Check Valve
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-050-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details