U.S. Plastic Corporation Sump Pump Swing Check Valve 19537

Description
Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable for vertical up-flow or horizontal installations. Pressure rating @ 73 water-full flow open 150 psi; back pressure closed-75 psi. Max. temp. 140F. Not for use with compressed air or gas.
Description
Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable for vertical up-flow or horizontal installations. Pressure rating @ 73 water-full flow open 150 psi; back pressure closed-75 psi. Max. temp. 140F. Not for use with compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
Sump Pump Swing Check Valve - 19537 - U.S. Plastic Corporation
Lima, OH, USA
Sump Pump Swing Check Valve
19537
Sump Pump Swing Check Valve 19537
Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable for vertical up-flow or horizontal installations. Pressure rating @ 73 water-full flow open 150 psi; back pressure closed-75 psi. Max. temp. 140F. Not for use with compressed air or gas.

Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable for vertical up-flow or horizontal installations. Pressure rating @ 73 water-full flow open 150 psi; back pressure closed-75 psi. Max. temp. 140F. Not for use with compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19537
Product Name Sump Pump Swing Check Valve
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details