U.S. Plastic Corporation Hayward 3-Way PVC True Union Valves 19309

Description
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.
Description
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Suppliers

Company
Product
Description
Supplier Links
Hayward 3-Way PVC True Union Valves - 19309 - U.S. Plastic Corporation
Lima, OH, USA
Hayward 3-Way PVC True Union Valves
19309
Hayward 3-Way PVC True Union Valves 19309
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19309
Product Name Hayward 3-Way PVC True Union Valves
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86919 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Brass Ball Valve - 250N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details