U.S. Plastic Corporation PVC and CPVC Solenoid Valves 19008

Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.
Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Suppliers

Company
Product
Description
Supplier Links
PVC and CPVC Solenoid Valves - 19008 - U.S. Plastic Corporation
Lima, OH, USA
PVC and CPVC Solenoid Valves
19008
PVC and CPVC Solenoid Valves 19008
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19008
Product Name PVC and CPVC Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details