U.S. Plastic Corporation Hayward Needle Valves 19371

Description
Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel mounting. Max working temperature for PVC valves is 150-deg F. The max working temperature for the GFPP valves is 260-deg F.
Description
Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel mounting. Max working temperature for PVC valves is 150-deg F. The max working temperature for the GFPP valves is 260-deg F.

Suppliers

Company
Product
Description
Supplier Links
Hayward Needle Valves - 19371 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Needle Valves
19371
Hayward Needle Valves 19371
Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel mounting. Max working temperature for PVC valves is 150-deg F. The max working temperature for the GFPP valves is 260-deg F.

Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control, flanges for panel mounting. Max working temperature for PVC valves is 150-deg F. The max working temperature for the GFPP valves is 260-deg F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19371
Product Name Hayward Needle Valves
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-100-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details