U.S. Plastic Corporation Asahi PVDF Check Valves 17279

Description
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.
Description
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVDF Check Valves - 17279 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVDF Check Valves
17279
Asahi PVDF Check Valves 17279
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17279
Product Name Asahi PVDF Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details