U.S. Plastic Corporation Acetal Plastic Faucets & Valves 16609

Description
This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT
Description
This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT

Suppliers

Company
Product
Description
Supplier Links
Acetal Plastic Faucets & Valves - 16609 - U.S. Plastic Corporation
Lima, OH, USA
Acetal Plastic Faucets & Valves
16609
Acetal Plastic Faucets & Valves 16609
This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT

This 3/4" Inlet Boiler Drain is 3/4" FIPT x 3/4" MGHT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16609
Product Name Acetal Plastic Faucets & Valves
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86780 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100012LF-3/8 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details