U.S. Plastic Corporation 6" pvc economy butterfly vlv-lever hndl 18255

Description
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.
Description
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
6
Lima, OH, USA
6" pvc economy butterfly vlv-lever hndl
18255
6" pvc economy butterfly vlv-lever hndl 18255
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 6" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18255
Product Name 6" pvc economy butterfly vlv-lever hndl
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Specs
Valve Type Butterfly; Sanitary
Primary Material Stainless Steel
Valve Size 8.00 inch (203.20 mm)
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details