U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Check Valves 19528

Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Check Valves - 19528 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Check Valves
19528
Spears True Union 2000 Industrial Ball Check Valves 19528
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19528
Product Name Spears True Union 2000 Industrial Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details