U.S. Plastic Corporation 45 White PVC Inlet Hose Bibb Valve 16766

Description
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.
Description
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
45 White PVC Inlet Hose Bibb Valve - 16766 - U.S. Plastic Corporation
Lima, OH, USA
45 White PVC Inlet Hose Bibb Valve
16766
45 White PVC Inlet Hose Bibb Valve 16766
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16766
Product Name 45 White PVC Inlet Hose Bibb Valve
Unlock Full Specs
to access all available technical data

Similar Products

Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
VALVES - BP-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details