U.S. Plastic Corporation Hayward 3-Way PVC True Union Valves 19307

Description
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.
Description
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Suppliers

Company
Product
Description
Supplier Links
Hayward 3-Way PVC True Union Valves - 19307 - U.S. Plastic Corporation
Lima, OH, USA
Hayward 3-Way PVC True Union Valves
19307
Hayward 3-Way PVC True Union Valves 19307
Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Valves come standard with a two port "TW" ball allowing for three flow configurations within 180 of rotation. With the bottom port as the inlet, the flow can be directed out the left port, out the right port or shut off. An optional "TP" ball, used with either manual or actuated valves, allows flow through all ports at the same time or flow shutoff. Made of PVC with FPM o-rings. Also available in CPVC or with EPDM seals. Contact us for pricing on CPVC, actuation and ball options.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19307
Product Name Hayward 3-Way PVC True Union Valves
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details