U.S. Plastic Corporation PVC Compression Stop Valve 16517

Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.
Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
PVC Compression Stop Valve - 16517 - U.S. Plastic Corporation
Lima, OH, USA
PVC Compression Stop Valve
16517
PVC Compression Stop Valve 16517
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Polypropylene stem and seal. Available in 1/2" & 3/4" sizes. White color body with red wheel handle. Rugged Hi-Impact Sch 40 PVC Type II construction. Temperature rated to 140F. Complies with all applicable ASTM and ANSI standards. Made in the USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16517
Product Name PVC Compression Stop Valve
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-C 8X8 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009759-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details