U.S. Plastic Corporation True Union Valve - Safe Lockouts with Valve 19284

Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.
Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Suppliers

Company
Product
Description
Supplier Links
True Union Valve - Safe Lockouts with Valve - 19284 - U.S. Plastic Corporation
Lima, OH, USA
True Union Valve - Safe Lockouts with Valve
19284
True Union Valve - Safe Lockouts with Valve 19284
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19284
Product Name True Union Valve - Safe Lockouts with Valve
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

HVC Standard Ceramic Valve - 9412-01 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCR-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details