U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Check Valves 19525

Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Check Valves - 19525 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Check Valves
19525
Spears True Union 2000 Industrial Ball Check Valves 19525
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19525
Product Name Spears True Union 2000 Industrial Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Full Port Lead Free Brass Ball Valve - 161NLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details