U.S. Plastic Corporation solenoid vlv1.5mm 2wy120vac spaded-sngl 19099

Description
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
Description
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

Suppliers

Company
Product
Description
Supplier Links
solenoid vlv1.5mm 2wy120vac spaded-sngl - 19099 - U.S. Plastic Corporation
Lima, OH, USA
solenoid vlv1.5mm 2wy120vac spaded-sngl
19099
solenoid vlv1.5mm 2wy120vac spaded-sngl 19099
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19099
Product Name solenoid vlv1.5mm 2wy120vac spaded-sngl
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details