U.S. Plastic Corporation Hayward Diaphragm Valves 19553

Description
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.
Description
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Diaphragm Valves - 19553 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Diaphragm Valves
19553
Hayward Diaphragm Valves 19553
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. By compressing the diaphragm against the weir, all flow is shut off. The only wetted components are the lower half of the valve body and the diaphragm. The diaphragms stroke adjustment feature allows precise "tweaking" of diaphragm movement for very precise flow control. A large, sure-grip handwheel makes it easy to open or close the valve, and a beacon-type indicator provides highly visible position indication at the top of the valves rising stem. Rated to 150 PSI @ 70F, non-shock. Additional diaphragms and materials available, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19553
Product Name Hayward Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100722LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details