U.S. Plastic Corporation 3" pvc economy butterfly vlv-lever hndl 18252

Description
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.
Description
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pvc economy butterfly vlv-lever hndl
18252
3" pvc economy butterfly vlv-lever hndl 18252
Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18252
Product Name 3" pvc economy butterfly vlv-lever hndl
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
8
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details