U.S. Plastic Corporation Calibrated PVC Valve 17233

Description
Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature up to 140 F. 1/4" NPT threaded ends. .85 to 4.50 GPM at 50 psi.
Description
Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature up to 140 F. 1/4" NPT threaded ends. .85 to 4.50 GPM at 50 psi.

Suppliers

Company
Product
Description
Supplier Links
Calibrated PVC Valve - 17233 - U.S. Plastic Corporation
Lima, OH, USA
Calibrated PVC Valve
17233
Calibrated PVC Valve 17233
Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature up to 140 F. 1/4" NPT threaded ends. .85 to 4.50 GPM at 50 psi.

Precise control of corrosive liquids and gases; provides linear flow with calibrations on valve. FKM O-ring seals and PTFE seat. Rated at 150 psi at 73 F; water-non-shock operating temperature up to 140 F. 1/4" NPT threaded ends. .85 to 4.50 GPM at 50 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17233
Product Name Calibrated PVC Valve
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86780 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details