U.S. Plastic Corporation Nibco Chemtrol True Union Ball Check Valves 18294

Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.
Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol True Union Ball Check Valves - 18294 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol True Union Ball Check Valves
18294
Nibco Chemtrol True Union Ball Check Valves 18294
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18294
Product Name Nibco Chemtrol True Union Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36796 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details