U.S. Plastic Corporation NIBCO Chemtrol PVC Angle Globe Valve 19414

Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.
Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Suppliers

Company
Product
Description
Supplier Links
NIBCO Chemtrol PVC Angle Globe Valve - 19414 - U.S. Plastic Corporation
Lima, OH, USA
NIBCO Chemtrol PVC Angle Globe Valve
19414
NIBCO Chemtrol PVC Angle Globe Valve 19414
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19414
Product Name NIBCO Chemtrol PVC Angle Globe Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Ball Check Valve 0 5 4 - 1221020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details