U.S. Plastic Corporation PVC Type II Gate Valves 19242

Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.
Description
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Suppliers

Company
Product
Description
Supplier Links
PVC Type II Gate Valves - 19242 - U.S. Plastic Corporation
Lima, OH, USA
PVC Type II Gate Valves
19242
PVC Type II Gate Valves 19242
Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside black wedge is Polypropylene. Complies with all applicable ASTM and ANSI standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19242
Product Name PVC Type II Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
APCO Swing Check Valves (CVS-6000) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details