U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Check Valves 19503

Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Check Valves - 19503 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Check Valves
19503
Spears True Union 2000 Industrial Ball Check Valves 19503
Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Flow-tested for minimum turbulence. Fully serviceable, replaceable components, uses standard o-ring seat. Safe-T-Blocked seal carrier - full rated pressure. Easily converted to foot valve. NSF Certified for potable water use. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19503
Product Name Spears True Union 2000 Industrial Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86915 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details