U.S. Plastic Corporation True Union Valve - Safe Lockouts with Valve 19351

Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.
Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Suppliers

Company
Product
Description
Supplier Links
True Union Valve - Safe Lockouts with Valve - 19351 - U.S. Plastic Corporation
Lima, OH, USA
True Union Valve - Safe Lockouts with Valve
19351
True Union Valve - Safe Lockouts with Valve 19351
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19351
Product Name True Union Valve - Safe Lockouts with Valve
Primary Material CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details